Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr DIOTEC Electronics Corporation
Package Strip
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 80 V
Current - Average Rectified (Io) 800 mA
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 800 mA
Current - Reverse Leakage @ Vr 5 µA @ 80 V
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package TO-269AA MINIDIL SLIM
Standard Package 960 pcs
Win Source Part Number 662748-S40F
Ultra Librarian 3D Model Ultra Librarian S40F CAD Model

Description

The 662748-S40F is a single phase bridge rectifier diode manufactured by DIOTEC Electronics Corporation.

  • Category: Discrete Semiconductor Products
  • Series: Bridge Rectifiers
  • Package: strip
  • Standard Package: 960 pcs
  • Type: standard
  • Current Rating: 800 mA
  • Forward Voltage: 1.3 V @ 800 mA
  • Reverse Leakage Current: 5 µA @ 80 V
  • Operating Temperature: -50°C to 150°C
  • Mounting Type: surface mount
  • Package Type: TO-269AA, 4-BESOP
  • HTSUS code: not specified

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SCAJ15FF
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers PB 50
Lowest to $1.3326
ECAD model for PB5008
Yangzhou yangjie electronic co., ltd
PB 1000V 35.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.7781
ECAD model for PB3510
Semtech Corporation
Need more? Email Us
ECAD model for SBMB8
Rectron USA
BRIDGE RECT GLASS 200V 1A RS-1
Need more? Email Us
ECAD model for RS103
GeneSiC Semiconductor
DIODE BRIDGE 600V 2A WOM
Need more? Email Us
ECAD model for 2W06M
DIOTEC Electronics Corporation
1PH BRIDGE MICRODIL 160V 0.5A
Lowest to $0.1167
ECAD model for MYS80
W04
EIC discrete Semiconductors
BRIDGE REC.400V 1.5A WOB
Need more? Email Us
ECAD model for W04
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 100V 1.5A WOM
Need more? Email Us
ECAD model for W01M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention