EN
  • EN
  • DE

MIC94162YCS-TR

Part No MIC94162YCS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHAN 1:1 6WLCSP  /  Power Switch/Driver 1:1 P-Channel 3A 6-WLCSP (1.5x1.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.7V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 14.5mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-WLCSP (1.5x1.1)
Package / Case 6-WFBGA, WLCSP
Base Product Number MIC94162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -MIC94162YCS TR-ND,-MIC94162YCS-TR,MIC94162YCS TR,1611-MIC94162YCS-DKR-ND,1611-MIC94162YCS-CT-ND,1611-MIC94162YCS-CTINACTIVE,-MIC94162YCS TR,1611-MIC94162YCS-DKR,576-4508-6,1611-MIC94162YCS-DKRINACTIVE,1611-MIC94162YCS-CT,576-4508-2,576-4508-1
Standard Package 3,000
Win Source Part Number 1078830-MIC94162YCS-TR
Ultra Librarian 3D Model Ultra Librarian MIC94162YCS-TR CAD Model

Description

Microchip Technology MIC94162YCS-TR

The MIC94162YCS-TR is a high-performance, integrated switch from Microchip Technology, designed to deliver efficiency and reliability for a wide range of applications. This product is part of Microchip's family of load switches that offer a compact and power-efficient solution for power distribution and management in electronic circuits.

Key Features:

  • Low On-Resistance: The MIC94162YCS-TR features a low on-resistance that ensures minimal voltage drop and power loss, making it ideal for applications requiring high efficiency.
  • High-Speed Operation: It is capable of high-speed switching, which is essential for applications that require quick response times and minimal power-on delays.
  • Bidirectional Blocking: The built-in bidirectional blocking capability prevents reverse current, protecting downstream components from potential damage.
  • Small Package Size: This switch comes in a compact package, making it suitable for space-constrained applications.
  • Adjustable Output: The output of the MIC94162YCS-TR can be adjusted, providing flexibility for various load requirements.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, ensuring long-term reliability.

Applications:

The MIC94162YCS-TR is versatile and can be used in a variety of applications, including:

  • Smartphones and Portable Electronics
  • Power Management Systems
  • Battery-Powered Devices
  • Computers and Peripherals
  • Networking Equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the MIC94162YCS-TR is no exception. It is designed to meet rigorous industry standards, ensuring dependable performance in critical applications. With its advanced features and robust design, the MIC94162YCS-TR is a smart choice for designers looking for a reliable power switch solution.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,869 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess