EN
  • EN
  • DE

MAX891LEUA+

Part No MAX891LEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description MAX891 Series 5.5 V 0.5 A Surface Mount High-Side P-Channel Switch - TSSOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Drain to Source Resistance 120 mΩ
Lead Free Yes
Nominal Input Voltage 5.5 V
Number of Outputs 2
Number of Pins 8
Output Current 500 mA
Output Voltage 6.3 V
RoHS Compliant
Win Source Part Number 1075812-MAX891LEUA+
Categories PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX891LEUA+ CAD Model

Description

The Maxim Integrated MAX891LEUA+ is a compact, highly precise voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. This device is particularly well-suited for portable and space-constrained applications due to its small 8-pin µMAX package. It ensures that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate within safe voltage levels, thereby preventing potential data corruption and system failures.

Key Features:

  • Precision Monitoring: The MAX891LEUA+ offers a high degree of accuracy in monitoring voltage thresholds, ensuring reliable operation of the system it is integrated into.
  • Low Power Consumption: With its low quiescent current, it is an energy-efficient solution that contributes to the extended battery life of portable devices.
  • Manual Reset Input: This feature provides designers with the flexibility to initiate a system reset manually, allowing for greater control over system behavior.
  • Reset Timeout: The device includes a programmable reset timeout period, which can be set according to the specific requirements of the application.
  • Active-Low Reset Output: The MAX891LEUA+ provides an active-low reset output signal, which is compatible with a wide range of digital systems and simplifies integration.

Applications:

The versatile nature of the MAX891LEUA+ makes it suitable for a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Industrial Controllers

Technical Specifications:

  • Supply Voltage Range: 1.0V to 5.5V
  • Reset Threshold Voltage Options: Factory-set from 1.575V to 4.625V
  • Package Type: 8-pin µMAX
  • Operating Temperature Range: -40°C to +125°C

The MAX891LEUA+ from Maxim Integrated provides a robust and reliable solution for voltage supervision requirements in a variety of electronic systems. Its small footprint, combined with its precision and low power consumption, makes it an excellent choice for ensuring the stability and performance of your next project.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,799 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess