EN
  • EN
  • DE

MC35XS3400CHFK

Part No MC35XS3400CHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:4 24PQFN  /  Power Switch/Driver 1:4 N-Channel 6A 24-PQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 20V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 35mOhm (Max)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 24-PQFN (12x12)
Package / Case 24-PowerQFN
Base Product Number MC35
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 934070472557
Standard Package 168
Win Source Part Number 1077377-MC35XS3400CHFK
Ultra Librarian 3D Model Ultra Librarian MC35XS3400CHFK CAD Model

Description

The MC35XS3400CHFK is a sophisticated power switch IC designed and manufactured by NXP Semiconductors, a leader in the automotive and smart connected solutions industry. This high-side power switch is part of NXP's System Basis Chip (SBC) family and is tailored to meet the stringent requirements of automotive applications. It is particularly well-suited for controlling and monitoring various loads in vehicles, such as bulbs, motors, and other resistive and inductive loads.

Key Features

  • High-Side Switch: The MC35XS3400CHFK operates as a high-side switch, enabling power delivery to the load from the positive supply rail.
  • Quad Output: It features four high-side outputs, each capable of driving loads with high efficiency and precision.
  • Current Sense: Each output channel is equipped with current sensing capabilities, providing real-time feedback for system monitoring and diagnostics.
  • Protection Features: The device includes a range of built-in protection features such as overcurrent, overtemperature, and undervoltage shutdown, ensuring the safety and reliability of the automotive systems.
  • SPI Interface: Communication with microcontrollers is facilitated through a Serial Peripheral Interface (SPI), allowing for control and diagnostics data exchange.

Applications

The MC35XS3400CHFK is ideal for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Automotive Lighting Systems
  • Engine Management Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Controls

Quality and Reliability

NXP's commitment to quality is evident in the MC35XS3400CHFK, which is designed to meet the rigorous standards of the automotive industry. The device's robust construction ensures long-term reliability, even in harsh operating conditions typical of automotive environments.

Package Information

The MC35XS3400CHFK comes in a compact 24-lead HSOP package, designed for space-constrained applications while providing adequate thermal performance.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess