EN
  • EN
  • DE

MIC2044-2YTS

Part No MIC2044-2YTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 16TSSOP  /  Power Switch/Driver 1:1 N-Channel 6A 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tube
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 5.5V
Supply Voltage - Operating 1.6V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 20mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number MIC2044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC2044-2YTS-ND,MIC20442YTS,576-1701-5,1611-MIC2044-2YTSINACTIVE,MIC2044-2YTS-ND,1611-MIC2044-2YTS
Standard Package 94
Win Source Part Number 1078786-MIC2044-2YTS
Ultra Librarian 3D Model Ultra Librarian MIC2044-2YTS CAD Model

Description

Product Overview: MIC2044-2YTS from Microchip Technology

The MIC2044-2YTS is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is a member of Microchip's extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic systems.

The MIC2044-2YTS is specifically engineered to provide advanced protection and control for power distribution systems. It operates with an input voltage range from 2.7V to 5.5V, making it versatile for a wide array of applications, from battery-operated devices to various consumer electronics. This switch is capable of delivering a continuous output current of up to 2A, which is suitable for high-power peripherals and USB ports.

One of the key features of the MIC2044-2YTS is its built-in thermal shutdown protection, which prevents damage from overheating. If the junction temperature exceeds the thermal threshold, the switch automatically turns off, thus safeguarding the device and the system it is part of. Moreover, the switch offers under-voltage lockout (UVLO) to ensure that the power distribution switch operates only when the input voltage is within its specified range.

The MIC2044-2YTS also incorporates current-limiting circuitry, which protects the power source from excessive current draw that could otherwise lead to system instability or failure. In the event of a short circuit or an over-current condition, the device will limit the output current to a safe level. After the condition is removed, the switch will automatically attempt to restart, providing a robust and reliable solution for power management.

This power distribution switch comes in a compact, space-saving package, the 6-pin thin SOT-23, which is ideal for portable and space-constrained applications. Its small footprint and high efficiency make it a perfect choice for applications such as USB hubs, laptops, desktops, and other computer peripherals that require precise power control and distribution.

In summary, the MIC2044-2YTS from Microchip Technology is a high-current, high-performance power switch designed to provide efficient power distribution with advanced protection features. Its reliability, combined with Microchip's commitment to quality, makes it an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0224 $54.1344
14+ $7.4030 $103.6420
21+ $7.1717 $150.6057
29+ $6.9403 $201.2687
38+ $6.7090 $254.9420
50+ $6.0150 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,555 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess