EN
  • EN
  • DE

MIC2039FYMT-TR

Part No MIC2039FYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHAN 1:1 6TDFN  /  Power Switch/Driver 1:1 P-Channel 2.5A 6-TDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 75mOhm
Input Type Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-TDFN (2x2)
Package / Case 6-UDFN Exposed Pad
Base Product Number MIC2039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4151-2,576-4151-1,1611-MIC2039FYMT-CT,1611-MIC2039FYMT-DKRINACTIVE,MIC2039FYMT TR,1611-MIC2039FYMT-DKR,MIC2039FYMTTR,1611-MIC2039FYMT-DKR-ND,576-4151-6
Standard Package 5,000
Win Source Part Number 1078752-MIC2039FYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2039FYMT-TR CAD Model

Description

Microchip Technology's MIC2039FYMT-TR Power Distribution Switch

The MIC2039FYMT-TR from Microchip Technology is a sophisticated power distribution switch designed to provide a reliable solution for USB and other hot-swap applications. This component is part of the MIC2039 series, which is engineered to handle a wide range of power management tasks with efficiency and precision.

Key Features

  • Current Limiting: The MIC2039FYMT-TR features programmable current limiting to protect the host device from overcurrent conditions. This functionality is crucial for preventing damage to sensitive electronic components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device offers additional protection by automatically turning off the output if the temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): This ensures that the switch remains off if the input voltage drops below a specified threshold, thereby safeguarding the circuit from unstable operation.
  • Fast Short-Circuit Response Time: The MIC2039FYMT-TR is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the power switch and downstream components.
  • Controlled Slew Rate: The device's controlled slew rate reduces inrush current, which helps to prevent voltage droops on the power supply line during turn-on.

Applications

The MIC2039FYMT-TR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial controls

Package and Availability

The MIC2039FYMT-TR is available in a compact, lead-free 10-pin 3mm x 3mm TDFN package, which is ideal for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards. The device is offered in tape and reel packaging, facilitating efficient assembly processes for high volume production.

Overall, Microchip Technology's MIC2039FYMT-TR power distribution switch is a robust and reliable solution that meets the stringent requirements of modern electronic devices, ensuring safe and stable power distribution in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4862 $52.0170
85+ $1.2195 $103.6575
130+ $1.1814 $153.5820
175+ $1.1433 $200.0775
230+ $1.1051 $254.1730
305+ $0.9908 $302.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess