The TPS2111APWRG4 from Texas Instruments is an innovative power management component that offers seamless transition between two power sources. It is designed to enhance the reliability of a system by automatically switching to a secondary power source when the primary source fails or is disconnected. This auto-switching power multiplexer is particularly useful in applications that require a constant power supply without interruption.
Key Features
- Automatic Switching: The device can automatically switch between two voltage sources, ensuring a stable power supply to the load.
- Wide Voltage Range: It operates across a wide voltage range, from 2.8V to 5.5V, making it versatile for various applications.
- Low On-Resistance: The TPS2111APWRG4 features a low ON-resistance of typically 50 mΩ, which helps to minimize voltage drop and power loss.
- Current Limiting: Built-in current limiting protects the device and the load from excessive current draw.
- Cross-Conduction Blocking: The device prevents cross-conduction when switching between sources.
- Power Good Outputs: The TPS2111APWRG4 provides power good outputs that can be used to indicate which source is currently active.
Applications
The TPS2111APWRG4 is suitable for a wide range of applications, including:
- Redundant power supply systems
- Battery-powered devices with a backup power source
- Hot-pluggable devices
- Systems that require power-source ORing
Package and Quality
This power multiplexer comes in a compact TSSOP-8 (PW) package, which is ideal for space-constrained applications. It is also part of Texas Instruments' Eco-friendly "Green" series, ensuring compliance with RoHS standards. The TPS2111APWRG4 is designed to meet the rigorous demands of industrial and commercial applications, providing both reliability and performance.