EN
  • EN
  • DE

TPS2105DBVTG4

Part No TPS2105DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 100mA
Operating Supply Current 18μA
Supply Voltage - Operating 2.7 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111360-TPS2105DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2105DBVTG4 CAD Model

Description

Introducing the TPS2105DBVTG4 Power Multiplexer from Texas Instruments

The TPS2105DBVTG4 is a highly versatile power multiplexer from Texas Instruments, designed to provide seamless power source selection for your electronics. This device is an ideal solution for applications requiring a reliable switch between two power sources, such as dual-battery-operated systems, or between a battery and an external supply.

Key Features

  • Automatic Switching: The TPS2105DBVTG4 automatically selects the highest voltage source, ensuring a continuous power supply without interruption.
  • Voltage Range: It operates over a wide voltage range from 2.8V to 5.5V, making it suitable for a variety of low-power to medium-power applications.
  • Low RON: The low on-resistance of the internal FETs minimizes voltage drop and power loss, ensuring efficient power routing.
  • Bidirectional Operation: This device can pass current in both directions, which allows for charging the backup power source while the primary source is active.
  • Compact Package: Housed in a 6-pin SOT-23 package, the TPS2105DBVTG4 saves valuable board space.

Applications

The TPS2105DBVTG4 is well-suited for a wide range of applications, including but not limited to:

  • Portable Devices
  • Handheld Instruments
  • Dual-Battery Systems
  • Redundant Power Supplies
  • Smart Battery Packs

Reliability and Performance

With Texas Instruments' reputation for quality, the TPS2105DBVTG4 is built to the highest standards of reliability and performance. This power multiplexer is designed to withstand the rigors of everyday use in professional and consumer electronics, ensuring a long-lasting and stable power management solution.

Easy Integration

Integrating the TPS2105DBVTG4 into your design is straightforward, thanks to its user-friendly interface and minimal external component requirement. Its pin-compatible family members offer a range of current-handling capabilities, providing flexibility to scale your designs as needed.

For designers seeking a robust and efficient way to manage power sources, the TPS2105DBVTG4 from Texas Instruments is an excellent choice that combines functionality, compactness, and ease of use in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8831 $51.8958
43+ $2.3657 $101.7251
66+ $2.2917 $151.2522
91+ $2.2178 $201.8198
117+ $2.1439 $250.8363
157+ $1.9221 $301.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess