EN
  • EN
  • DE

TPS2105DBVR

Part No TPS2105DBVR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5 / Pwr Mux 2.7V to 5.5V 0.5A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 100mA
Operating Supply Current 18μA
Supply Voltage - Operating 2.7 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055443-TPS2105DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2105
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2105DBVR CAD Model

Description

TPS2105DBVR by Texas Instruments

The TPS2105DBVR is a sophisticated power management integrated circuit (PMIC) developed by Texas Instruments, renowned for its innovation in semiconductor technology. This device is specifically designed to enhance the performance and reliability of power-sensitive applications through its power multiplexer functionality.

Key Features

  • Power Multiplexing: The TPS2105DBVR allows for automatic switching between two power sources, providing uninterrupted power supply to the load.
  • Voltage Range: It operates over a wide input voltage range, accommodating various power requirements and ensuring compatibility with a broad range of devices.
  • Current Limiting: The device includes built-in current limiting features to protect against overcurrent conditions, enhancing the safety and longevity of the end application.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, thereby securing the system's integrity under high-temperature conditions.
  • Package: The TPS2105DBVR comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Applications

This PMIC is ideal for a variety of applications where power source redundancy is crucial. These include, but are not limited to:

  • Portable Devices
  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • GPS Systems
  • Medical Equipment

Technical Specifications

Parameter Value
Input Voltage Range 2.8V to 5.5V
Output Current Up to 1A
Operating Temperature -40°C to 85°C
Package Type SOT-23-6

With its advanced features and reliable performance, the TPS2105DBVR from Texas Instruments is an excellent choice for designers seeking a power management solution that is both efficient and versatile.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6364 $57.2740
75+ $1.3427 $100.7025
120+ $1.3008 $156.0960
160+ $1.2588 $201.4080
210+ $1.2169 $255.5490
275+ $1.0910 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess