Product Overview: TPS77133QDGKQ1 from Texas Instruments
The TPS77133QDGKQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This device is capable of delivering a continuous output current of up to 150 mA, making it an ideal choice for power-sensitive systems.
Key Features
- Output Voltage: The TPS77133QDGKQ1 offers a fixed output voltage of 3.3V, providing a stable power supply for microcontrollers and other sensitive electronics.
- Low Dropout: With a low dropout voltage, this regulator maintains its output voltage even when the supply voltage is close to the output voltage, ensuring reliable performance under varying conditions.
- High Accuracy: The output voltage is accurate to within 2%, which is critical for applications that demand precise voltage levels.
- Power-On Reset (POR): The built-in POR feature monitors the supply voltage and ensures that the system resets reliably upon power-up.
- Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing the product's safety and longevity.
- Low Quiescent Current: The TPS77133QDGKQ1 is optimized for low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.
Applications
The TPS77133QDGKQ1 is designed for automotive applications, including:
- Infotainment systems
- Navigation units
- Telematics
- Body control modules
Quality and Reliability
As a product designed for the automotive industry, the TPS77133QDGKQ1 meets the stringent quality standards required for such applications. It is qualified for automotive applications as per the AEC-Q100 standards, which test for stress resistance and reliability under extreme conditions.
Package and Availability
The device is available in a low-profile MSOP-8 (DGK) package, which is suitable for space-constrained applications. For availability, pricing, and additional technical resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.