EN
  • EN
  • DE

TAA4100A

Part No TAA4100A
Manufacturer Tripath Technology Inc.
Catalog Electronic Wholesale
Description FOUR CHANNEL CLASS-T DIGITAL AUDIO AMPLIFIER USING DIGITAL POWER PROCESSING (DPPTM ) TECHNOLOGY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tripath Technology Inc.
Win Source Part Number 1263979-TAA4100A
Manufacturer Homepage www.etelos.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAA4100A CAD Model

Description

The TAA4100A is a Class-T audio amplifier driver IC manufactured by Tripath Technology Inc. Class-T amplifiers represent a proprietary architecture that combines the benefits of both Class-A/B and Class-D amplifiers, offering high fidelity and high efficiency. This driver IC is designed to be used in conjunction with external MOSFETs to create a complete audio amplifier solution.

Applications:

  • Home theater systems
  • Automotive audio amplifiers
  • Professional audio equipment
  • High-end audio receivers
  • Powered speakers

Features:

  • Class-T architecture for high fidelity and efficiency
  • Low total harmonic distortion (THD)
  • High signal-to-noise ratio (SNR)
  • Over-current protection
  • Over-temperature protection
  • Under-voltage protection
  • Short-circuit protection
  • External MOSFET control for flexible power output

Benefits:

  • Superior audio quality: The Class-T architecture minimizes distortion and noise, resulting in a cleaner and more detailed sound reproduction.
  • High efficiency: The amplifier operates with high efficiency, reducing power consumption and heat dissipation.
  • Reliable operation: The built-in protection features ensure stable and reliable operation, preventing damage to the amplifier and connected speakers.
  • Flexible power output: The external MOSFET control allows for adjusting the power output to match the specific application requirements.
  • Compact design: The IC integrates many functions into a single chip, reducing the size and complexity of the overall amplifier design.

The TAA4100A utilizes a PWM (Pulse Width Modulation) scheme to control the output MOSFETs. The PWM signal is generated based on the input audio signal, and the MOSFETs switch rapidly to amplify the signal. The Class-T architecture incorporates feedback mechanisms to minimize distortion and optimize efficiency. Proper heat sinking of the external MOSFETs is essential for reliable operation at higher power levels. The TAA4100A also requires careful selection of passive components to optimize performance and stability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Samsung
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess