EN
  • EN
  • DE
  • IT

TPS2062DGNT

Part No TPS2062DGNT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707743-TPS2062DGNT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2062DGNT CAD Model

Description

TPS2062DGNT Overview

The TPS2062DGNT is a state-of-the-art, dual-channel USB power distribution switch manufactured by Texas Instruments. This advanced component is designed to handle power distribution requirements for USB applications, providing both protection and distribution functionalities in a compact package. It is an essential device for systems that require reliable power management for multiple USB peripherals.

Key Features

  • Output Current: Each channel of the TPS2062DGNT can deliver up to 1A of continuous current, which is sufficient for most USB-powered devices.
  • Operating Voltage: The device operates over an input voltage range of 2.7V to 5.5V, making it versatile for use in various USB applications.
  • Thermal and Short-Circuit Protection: It includes built-in thermal shutdown, current-limiting, and short-circuit protection features, ensuring the safety and longevity of connected devices.
  • Controlled Rise Time: The TPS2062DGNT reduces inrush current, which is beneficial for sensitive electronics and helps to prevent voltage drops on the power lines.
  • Independent Channel Control: Each channel is independently controlled, allowing for individual management of connected devices.
  • Package: It is available in an 8-pin MSOP (DGNT) package, which is ideal for space-constrained applications.

Applications

The TPS2062DGNT is perfectly suited for a wide range of applications, particularly where multiple USB devices require efficient and reliable power distribution. Common applications include USB hubs, docking stations, monitors with USB ports, and other computer peripherals. Its robust protection features also make it an excellent choice for industrial applications where stable power delivery is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2062DGNT is no exception. This product is designed to meet the high standards of performance and reliability that customers expect from Texas Instruments, ensuring that it can be integrated into products with confidence.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.9705
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.9988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3083 $56.7747
22+ $5.1761 $113.8742
34+ $5.0144 $170.4896
47+ $4.8526 $228.0722
60+ $4.6908 $281.4480
80+ $4.2056 $336.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,758 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess