EN
  • EN
  • DE
  • IT

TPS54623RHLT

Part No TPS54623RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V to 17V Input, 6A Synchronous Step Down SWIFT™ Converter With Light Load Efficiency and Hiccup Over Current Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 17V
Output Voltage 0.6V
Output Voltage MAX 15V
Output Current 6A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-QFN (3.5x3.5)
Win Source Part Number 1272654-TPS54623RHLT
Manufacturer Homepage www.ti.com
Family Name TPS54623
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54623RHLT CAD Model

Description

The TPS54623RHLT is a highly efficient, synchronous step-down DC/DC converter designed by Texas Instruments, a renowned leader in the semiconductor industry. This advanced power solution is specifically engineered to meet the rigorous demands of modern electronic devices that require stable and reliable power management.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 17V, making it versatile for various applications.
  • Output Current: It is capable of delivering up to 6A of continuous output current, which is ideal for powering high-performance processors and FPGAs.
  • High Efficiency: The TPS54623RHLT utilizes an advanced Eco-mode™ operation, which enhances efficiency at light loads, thereby reducing power consumption and heat dissipation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 340 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications and to use smaller external components.
  • Integrated MOSFETs: It includes two integrated N-channel MOSFETs that provide synchronous rectification, further improving efficiency and reducing external component count.
  • Protection Features: The device has a comprehensive set of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications:

The TPS54623RHLT is suited for a broad range of applications, such as:

  • Point-of-Load (POL) solutions for various platforms
  • Networking and telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial and automotive applications

Package and Availability:

This converter comes in a compact 14-pin VQFN (RHL) package, which is ideal for space-constrained applications. The TPS54623RHLT is available for order and can be sourced directly from Texas Instruments or through authorized distributors worldwide.

With its robust feature set and flexibility, the TPS54623RHLT from Texas Instruments represents a reliable and efficient power management solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3301 $51.1655
325+ $0.3093 $100.5225
505+ $0.2988 $150.8940
720+ $0.2779 $200.0880
935+ $0.2675 $250.1125
1,170+ $0.2570 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,430 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess