EN
  • EN
  • DE
  • IT

TPS53125APWR

Part No TPS53125APWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707857-TPS53125APWR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53125APWR CAD Model

Description

The TPS53125APWR is a cutting-edge power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments (TI). Designed to deliver high efficiency and reliability, this device is an ideal choice for various applications, including consumer electronics, computing, and networking systems.

Key Features

  • Integrated Power Solution: The TPS53125APWR combines both a buck controller and a boost controller to provide a comprehensive power management solution. This integration helps to simplify design and reduce component count.
  • High Efficiency: With its advanced control techniques, the device ensures efficient power conversion, which is crucial for extending battery life in portable applications and reducing thermal stress in high-power systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various system architectures and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility in power design.
  • Protection Features: The TPS53125APWR is equipped with multiple protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The device's robust feature set and performance make it suitable for a wide range of applications. It is particularly well-suited for:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Networking and Telecommunication Equipment
  • Portable Gaming Consoles
  • Other Electronic Devices Requiring Efficient Power Management

Technical Specifications

The TPS53125APWR operates over a temperature range of -40°C to 85°C and comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) which is RoHS compliant. For detailed technical specifications, reference the datasheet provided by Texas Instruments.

Conclusion

With its robust feature set and the reputation of Texas Instruments for quality and performance, the TPS53125APWR is a reliable choice for designers looking to optimize their power management systems. Its combination of efficiency, flexibility, and protection makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $0.5111
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess