Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS2013
Standard Package 630 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 707737-TPS2013APWR
Ultra Librarian 3D Model Ultra Librarian TPS2013APWR CAD Model

Description

The TPS2013APWR is a robust, feature-rich power distribution switch designed by Texas Instruments, tailored for applications that require efficient power management. This device is part of TI's power distribution switch family, which is known for providing reliable circuit protection and power distribution in a compact package.

The TPS2013APWR operates with an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications. This range is particularly suitable for battery-operated devices and other portable electronics where power efficiency is crucial. The switch is capable of delivering up to 2.7A of continuous current, which is ample for most peripheral and standby power needs.

One of the key features of the TPS2013APWR is its integrated over-current and thermal protection. This ensures that the device and the system it resides in are safeguarded against excessive current draw and overheating, which can lead to damage or failure. The thermal protection is automatic, reducing the risk of overheating by shutting down the switch during over-temperature conditions.

The switch also includes under-voltage lockout (UVLO), which prevents system operation at insufficient voltages that could compromise performance or stability. This feature is essential for maintaining the integrity and reliability of the electronic system.

The TPS2013APWR comes in a compact PowerPAD™ MSOP (8) package, which is ideal for space-constrained applications. The small footprint of the package does not compromise its thermal performance, which is critical for maintaining operational stability.

Texas Instruments has designed the TPS2013APWR with a fast transient response, which is essential for applications that have dynamic load requirements. The device's built-in charge pump further enhances its performance by maintaining a low on-resistance (R<sub>ON) across the entire range of input voltage, ensuring minimal voltage drop and power loss.

In summary, the TPS2013APWR is a highly reliable power distribution switch that offers a combination of protection features, high current capability, and a small package size, making it an excellent choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MMDF3N03HD
Diodes Incorporated
MOSFET BVDSS: 25V-30V TSOT26 / Mosfet Array 2.8A (Ta) Surface Mount TSOT-26
Lowest to €0.6226
ECAD model for DMP3164LVT-7
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to €4.7085
ECAD model for NVMFD5C446NT1G
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to €0.6708
ECAD model for DMC2990UDJQ-7
ON Semiconductor
T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to €3.2625
ECAD model for NVMFD5C668NLT1G
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to €1.9466
ECAD model for SQJ960EP-T1_GE3
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Panjit
50V N-CHANNEL ENHANCEMENT MODE M
Lowest to €0.0778
ECAD model for PJT138K_R1_00001
Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to €0.0573
ECAD model for SIL2308-TP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention