EN
  • EN
  • DE
  • IT

NVMFD5C446NT1G

Part No NVMFD5C446NT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description 40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 24A (Ta), 127A (Tc)
Rds On (Max) @ Id, Vgs 2.9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 38nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2450pF @ 25V
Power - Max 3.2W (Ta), 89W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356923-NVMFD5C446NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C446NT1G CAD Model

Description

Introducing the NVMFD5C446NT1G Power MOSFET by ON Semiconductor

The NVMFD5C446NT1G is a high-performance, dual N-channel power MOSFET module designed by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is engineered to deliver efficient power management and conversion for a wide range of applications. With its compact and durable design, it is particularly suitable for space-constrained environments where high power density is required.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With its ability to handle high continuous drain currents, the NVMFD5C446NT1G is an excellent choice for demanding power applications.
  • PowerTrench® Technology: This MOSFET utilizes ON Semiconductor's proprietary PowerTrench technology, which optimizes the device for low gate charge and capacitance, enhancing its switching performance.
  • Thermal Management: The product is designed with an advanced thermal management system, ensuring reliability and longevity even under high-temperature operating conditions.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode reduces component count and simplifies circuit design, while also providing fast switching capabilities.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing and Server Systems
  • Telecommunication Equipment
  • Automotive Applications

Environmental and Quality Certifications

The NVMFD5C446NT1G is compliant with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. ON Semiconductor is committed to providing products that not only meet but exceed quality and environmental standards, reflecting their dedication to sustainability and customer satisfaction.

Whether you're designing power systems for consumer electronics, industrial automation, or automotive technology, the NVMFD5C446NT1G from ON Semiconductor offers a reliable and efficient solution that can help you achieve your design goals with ease.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2593 $52.1488
33+ $3.0530 $100.7490
51+ $2.9498 $150.4398
73+ $2.7436 $200.2828
95+ $2.6404 $250.8380
119+ $2.5373 $301.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess