EN
  • EN
  • DE

TPIC1502DWR

Part No TPIC1502DWR
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 20V 1.5A DMOS 24-DW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Texas Instruments
Packaging Tube
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.5A
Rds On (Max) @ Id, Vgs 300 mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) @ Vgs 2.1nC @ 10V
Input Capacitance (Ciss) @ Vds 98pF @ 14V
Power - Max 2.86W
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 219966-TPIC1502DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1502DWR CAD Model

Description

The TPIC1502DWR is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's extensive line of power management and signal conditioning products, known for their reliability and cutting-edge technology.

Key Features:

  • Power Handling: The TPIC1502DWR is capable of handling significant power levels, making it suitable for a wide range of applications, from industrial to consumer electronics.
  • High Integration: This component integrates multiple functions into a single chip, which can help reduce the overall system complexity and enhance reliability.
  • Efficiency: Designed with efficiency in mind, the TPIC1502DWR helps in reducing power consumption, which is critical for battery-powered devices.
  • Robustness: The device is made to withstand harsh conditions, including high temperatures and voltage fluctuations, ensuring stable performance across various environments.

Product Specifications:

  • Package: The TPIC1502DWR is offered in a wide body SOIC package, which is ideal for surface-mount technology (SMT) and provides good thermal performance.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in extreme conditions.
  • Pin Count: The device comes in a 16-pin configuration, allowing for a reasonable number of connections while maintaining a compact footprint.

Applications:

The TPIC1502DWR is versatile and can be used in a variety of applications, including:

  • Power supply control circuits
  • DC to DC converters
  • Motor control systems
  • LED lighting systems
  • Automotive electronics

With its combination of performance, integration, and durability, the TPIC1502DWR from Texas Instruments is an excellent choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8488 $55.4640
70+ $1.5170 $106.1900
105+ $1.4696 $154.3080
145+ $1.4222 $206.2190
185+ $1.3748 $254.3380
245+ $1.2326 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess