Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity 2 P-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 6.5A
Rds On (Maximum) at Id, Vgs 28mOhm at 6.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 20nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1900pF at 10V
Maximum Power 2.1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 18-WFBGA
Supplier Device Package 18-BGA (2.5x4)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1173953-FDZ2554P
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDZ2554P CAD Model

Description

The ON Semiconductor FDZ2554P is a high-performance, P-Channel PowerTrench® MOSFET designed for power management applications. This compact and efficient power MOSFET is ideal for a wide range of applications, including load switch, power conversion, and battery management systems. It is particularly well-suited for portable electronics where low on-resistance and minimal power loss are critical.

Key Features

  • Low On-Resistance: The FDZ2554P features an extremely low on-resistance of just 8 mΩ at VGS = -4.5V, which enhances its efficiency in power-sensitive applications.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power for its size, making it suitable for demanding applications.
  • Compact Footprint: The MOSFET comes in a small 1.6 x 1.6 mm WL-CSP package, making it ideal for space-constrained applications.
  • Voltage Rating: It has a drain-source voltage (VDS) rating of -20V, which allows it to be used in a variety of circuits with different voltage levels.
  • Gate Charge: The device features a low total gate charge (Qg) that helps to minimize switching losses and improves overall system efficiency.

Applications

  • Power Management for Portable Devices
  • DC/DC Converters
  • Battery Management Systems
  • Load Switching
  • Smartphones and Tablets

The FDZ2554P is manufactured with ON Semiconductor's proprietary PowerTrench® process, which enables the MOSFET to operate with a low gate charge and low on-resistance, resulting in reduced conduction and switching losses. This process, combined with the device's package design, ensures excellent thermal performance and reliability.

Overall, the ON Semiconductor FDZ2554P P-Channel PowerTrench® MOSFET is an excellent choice for designers looking to optimize power efficiency and space in their applications. Its robust performance and small form factor make it a versatile component for a variety of power management tasks.

You May Also Be Interested in

ON Semiconductor
General-Purpose Switching Device Applications | MOSFET N/P-CH 20V 2A/1.5A MCPH6
Lowest to $0.3109
ECAD model for MCH6660-TL-H
Infineon Technologies
Power MOSFET(Vdss=-30V, Rds(on)=0.25ohm) | MOSFET 2P-CH 30V 2.3A 8-SOIC
Need more? Email Us
ECAD model for IRF9953
Infineon Technologies
Dual SO-8 MOSFET for POL converters in desktop, servers, graphics cards, game consoles and set-top box | MOSFET 2N-CH 20V 10A 8-SOIC
Lowest to $2.6078
ECAD model for IRF9910
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2873
ECAD model for IRF7341PBF
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.0980
ECAD model for SSM6L56FE,LM
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $8.7970
ECAD model for IRF9956
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.7277
ECAD model for NVMFD5C478NT1G
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.6520
ECAD model for PMDPB30XNAX
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.7498
ECAD model for PMDPB55XPAX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention