EN
  • EN
  • DE

TPD4S014DSQR

Part No TPD4S014DSQR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC USB PORT PROTECTION 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Media Players
Mounting SMD (SMT)
Case / Package 10-SON (2x2)
Win Source Part Number 090413-TPD4S014DSQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S014DSQR CAD Model

Description

The TPD4S014DSQR is a state-of-the-art USB interface protection device manufactured by Texas Instruments, designed to safeguard sensitive electronics from various electrical threats such as electrostatic discharge (ESD), overvoltage, and other voltage transients. This compact, highly integrated solution is ideal for protecting USB interfaces in a wide range of applications, including consumer electronics, communications equipment, and computing devices.

Key Features

  • ESD Protection: The TPD4S014DSQR offers robust ESD protection for USB 2.0 and other high-speed interfaces, compliant with the IEC 61000-4-2 (Level 4) standard, ensuring device safety against electrostatic discharges up to ±8kV (contact discharge) and ±15kV (air-gap discharge).
  • Integrated Power Switch: Featuring an integrated 0.5A power switch for VBUS, the device provides overvoltage and overcurrent protection, enhancing the overall reliability of the USB power supply line.
  • Low Capacitance: The low capacitance design minimizes signal degradation, ensuring high signal integrity for high-speed data lines without compromising data rates or signal quality.
  • Small Footprint: Housed in a compact 10-pin DQS (SON) package, the TPD4S014DSQR saves valuable board space, making it an excellent choice for space-constrained applications.

Applications

The versatility of the TPD4S014DSQR allows it to be used in a variety of applications where USB port protection is critical. These applications include, but are not limited to:

  • Smartphones and tablets
  • Portable electronics
  • Set-top boxes
  • Printers and peripherals
  • Notebooks and desktop computers

Technical Specifications

Parameter Value Package Type 10-pin DQS (SON) Operating Temperature Range -40°C to +85°C ESD Protection Level IEC 61000-4-2 (Level 4) Power Switch Current Rating 0.5A

With its comprehensive protection features and compact design, the TPD4S014DSQR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their USB-enabled devices.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1513 $51.8085
110+ $0.9447 $103.9170
165+ $0.9152 $151.0080
230+ $0.8857 $203.7110
295+ $0.8561 $252.5495
395+ $0.7676 $303.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess