Product Overview: MM74HCT540WM from ON Semiconductor
The MM74HCT540WM is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is an octal 3-STATE inverting buffer, belonging to the 74HCT family, which is specifically engineered to operate with a 5V power supply while maintaining compatibility with TTL (Transistor-Transistor Logic) devices.
Key Features
- Logic Type: Octal Inverting Buffer/Line Driver with 3-STATE Outputs
- Supply Voltage: Specifically designed to operate at 5V, making it suitable for interfacing with 5V logic systems.
- High-Speed Performance: Provides typical propagation delays of 8ns, ensuring swift signal processing and data transfer.
- Current Drive Capability: Offers high current drive outputs (±6mA at 5V), which can drive a significant load while maintaining signal integrity.
- 3-STATE Outputs: Features 3-STATE outputs that can be set to high impedance, allowing for bus-oriented applications and signal multiplexing.
- Input Compatibility: TTL input compatible, facilitating the integration with existing TTL logic without the need for additional interfacing components.
- Package: Comes in a surface-mount, 20-pin SOIC package, which is ideal for space-constrained applications.
Applications
The MM74HCT540WM is versatile and can be used in a variety of electronic systems. It is particularly useful in applications that require a robust interface between different logic families or where signal buffering with high-drive capability is necessary. Common applications include:
- Bus drivers
- Data storage and retrieval systems
- Microprocessor or microcontroller interfacing
- Input/output port expansion
- Memory address drivers
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The MM74HCT540WM is built to meet stringent industry standards, ensuring stable performance and longevity in critical applications. With ON Semiconductor's reputation for excellence, you can trust the MM74HCT540WM to be a dependable part of your electronic designs.