EN
  • EN
  • DE

SC16C654BIBS,551

Part No SC16C654BIBS,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 48-HVQFN / UART IC 4, QUART Channel 64 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC16
Other Names SC16C654BIBS551,SC16C654BIBS551-CHP,935279073551,954-SC16C654BIBS551,568-3279,SC16C654BIBS-S
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260682-SC16C654BIBS,551
Ultra Librarian 3D Model Ultra Librarian SC16C654BIBS,551 CAD Model

Description

Product Overview: SC16C654BIBS,551 by NXP

The SC16C654BIBS,551 is a high-performance interface IC from NXP Semiconductors that offers a quadruple universal asynchronous receiver/transmitter (UART) with 64-byte FIFOs, automatic hardware/software flow control, and data rates up to 5 Mbps. Designed to meet the requirements of demanding applications in industrial and commercial markets, this robust component is ideal for enhancing serial communication in a wide range of systems.

Key Features

  • Multiple Channels: The device integrates four independent UART channels, which greatly simplifies designs that require multiple serial interfaces.
  • Large FIFO Buffers: Each channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce the overhead on the CPU and improves system efficiency, especially at higher data rates.
  • High-Speed Operation: With support for baud rates up to 5 Mbps, the SC16C654BIBS,551 is well-suited for high-speed serial communication applications.
  • Automated Flow Control: The IC includes automatic hardware and software flow control, ensuring reliable data transfer and preventing data loss during high-speed communication.
  • Multi-protocol Support: It supports a wide range of serial protocols, making it a versatile choice for various communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The SC16C654BIBS,551 UART interface IC is used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SC16C654BIBS,551 is no exception. It is built to meet the high standards of reliability and performance that customers expect from NXP products. Whether you're upgrading existing systems or developing new solutions, this UART interface IC is an excellent choice for ensuring robust and reliable serial communication.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess