EN
  • EN
  • DE

PTFB191501EL

Part No PTFB191501EL
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354322-PTFB191501EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB191501EL CAD Model

Description

The PTFB191501EL is a high-power LDMOS transistor from Infineon Technologies, designed for use in RF power amplifier applications. Specifically, it is tailored for the 1900 MHz frequency band. This transistor provides high gain, excellent ruggedness, and efficient performance, making it suitable for demanding communication systems such as cellular base stations and wireless infrastructure.

Applications

  • Cellular Base Stations: Used as the power amplifier in cellular base stations operating in the 1900 MHz frequency band.
  • Wireless Infrastructure: Deployed in various wireless communication systems to boost signal coverage and ensure reliable communication.
  • Public Mobile Radio (PMR) Systems: Employed in PMR systems to enhance communication range and clarity.
  • RF Heating: Suitable for industrial RF heating applications requiring high power and efficiency.

Features

  • High Power Output: Delivers substantial RF power, ensuring strong signal transmission.
  • High Gain: Offers significant signal amplification, which reduces the complexity and cost of amplifier chains.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to lower operating expenses and improved system reliability.
  • Rugged Design: Built to withstand harsh operating conditions, ensuring long-term durability and consistent performance.
  • LDMOS Technology: Utilizes advanced LDMOS technology for superior performance and stability.

Benefits

  • Extended Communication Range: High power output enables longer transmission distances.
  • Improved Signal Quality: High gain and linearity enhance signal fidelity, reducing distortion and noise.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements, resulting in significant cost savings.
  • Enhanced System Reliability: Rugged design ensures stable performance even under adverse conditions.
  • Simplified Amplifier Design: Optimized for easy integration into various amplifier topologies, reducing design time and complexity.

Additional Details

The PTFB191501EL is designed with efficient heat dissipation in mind, ensuring optimal thermal management during operation. Proper impedance matching and biasing are crucial for achieving the specified performance characteristics. The device is intended to operate at specific voltage and current levels, and adhering to these parameters is essential for long-term reliability. The LDMOS technology provides a high breakdown voltage and excellent linearity, which are vital for high-performance RF amplifiers. Infineon provides comprehensive datasheets and application notes that detail recommended operating conditions and design considerations for this transistor.

Furthermore, the transistor incorporates robust ESD protection to prevent damage during handling and assembly. It meets stringent industry standards for RF performance and reliability. The use of advanced thermal management techniques allows the PTFB191501EL to operate reliably at high power levels without compromising performance or longevity. This makes it an ideal choice for demanding applications where both reliability and performance are paramount. It is always recommended to consult the latest datasheet from Infineon for the most accurate and current specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.0999 $153.0999
2+ $147.9959 $295.9918
3+ $132.6864 $398.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess