EN
  • EN
  • DE

TDF8544TH/N2,518

Part No TDF8544TH/N2,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC PWR AMP I2C BUS CTRL HSOP36N2 / Audio Amp Speaker 4-CH Stereo 51W Class-AB Automotive 36-Pin HSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 28W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796633-TDF8544TH/N2,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDF8544
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDF8544TH/N2,518 CAD Model

Description

The NXP TDF8544TH/N2,518 is a high-performance audio amplifier designed for automotive audio applications. This powerful component is part of NXP's range of car radio amplifiers that offer exceptional sound quality, efficiency, and reliability. It's an ideal choice for manufacturers and designers looking to enhance the audio experience in vehicles.

Key Features

  • Output Power: The TDF8544TH/N2,518 delivers a remarkable output power, ensuring loud and clear sound reproduction without distortion, even at high volumes.
  • Channels: It features a quad-channel layout which allows for versatile speaker configurations, providing flexibility for various audio system designs.
  • Efficiency: With its class-AB operation, the amplifier offers a great balance between efficiency and sound quality, making it suitable for continuous usage without excessive power drain.
  • Integrated Diagnostics: The built-in diagnostic capabilities facilitate easy troubleshooting and ensure the system's reliability and longevity.
  • Heat Management: The device comes with an advanced heat management system that prevents overheating, ensuring stable performance even under challenging conditions.

Applications

The TDF8544TH/N2,518 is primarily designed for automotive audio systems, including:

  • Car radios
  • Audio amplifiers for in-car entertainment systems
  • Infotainment systems

Technical Specifications

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP
RoHS Yes
Mounting Style SMD/SMT
Package / Case HSOP-24
Output Power Variable
Number of Channels 4 Channel
Operating Temperature Range -40°C to +85°C

Conclusion

The NXP TDF8544TH/N2,518 stands out in the automotive audio market for its exceptional performance, robustness, and sound quality. It is an excellent choice for automotive manufacturers and audio system designers looking to create a superior auditory experience for vehicle occupants.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess