EN
  • EN
  • DE

LM48861TMBD/NOPB

Part No LM48861TMBD/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM48861
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 24mW x 2 @ 16Ohm
Voltage - Supply 1.2V ~ 2.8V
Board Type Fully Populated
Utilized IC / Part LM48861
Supplied Contents Board(s)
Base Product Number LM48861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1378823-LM48861TMBD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM48861TMBD/NOPB CAD Model

Description

The LM48861TMBD/NOPB is a high-performance audio amplifier from one of the industry's leading manufacturers, Texas Instruments. This device is designed to deliver exceptional sound quality with minimal power consumption, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Audio Amplifier Type: The LM48861TMBD/NOPB is a Class D audio amplifier, known for its efficiency and ability to reduce heat dissipation.
  • Output Power: It can deliver a robust output power, which is suitable for a wide range of audio applications.
  • Power Supply: The amplifier operates on a single power supply, simplifying the power design for the end application.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the LM48861TMBD/NOPB ensures clear, high-quality audio output with minimal noise.
  • Thermal Protection: The built-in thermal protection feature helps to prevent damage to the amplifier under extreme operating conditions.

Applications

The LM48861TMBD/NOPB is versatile and can be used in a variety of audio applications. Its efficiency and compact size make it perfect for:

  • Portable audio devices
  • Smartphones and tablets
  • Wireless speakers
  • Home entertainment systems
  • Automotive audio systems

Advantages

The LM48861TMBD/NOPB stands out in the market due to its:

  • High efficiency, which leads to extended battery life in portable devices.
  • Exceptional audio performance with low distortion.
  • Compact footprint, allowing for integration into space-sensitive designs.
  • Simple external component requirements, facilitating easier design and faster time-to-market.

Environmental and Quality Certifications

The LM48861TMBD/NOPB is compliant with various environmental standards, ensuring reliability and safety in its operation:

  • RoHS compliant
  • Lead-free construction
  • Green product (GP) designation from Texas Instruments

With its combination of performance, efficiency, and compact size, the LM48861TMBD/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $2.5941
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess