EN
  • EN
  • DE

TAS5720A-Q1EVM

Part No TAS5720A-Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Voltage - Supply 4.5V ~ 26V
Board Type Fully Populated
Utilized IC / Part TAS5720A-Q1
Supplied Contents Board(s)
Base Product Number TAS5720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 296-50674
Standard Package 1
Win Source Part Number 1098015-TAS5720A-Q1EVM
Ultra Librarian 3D Model Ultra Librarian TAS5720A-Q1EVM CAD Model

Description

Texas Instruments TAS5720A-Q1EVM Evaluation Module

The Texas Instruments TAS5720A-Q1EVM is a comprehensive evaluation module designed for automotive audio applications. This evaluation module (EVM) serves as a practical tool for developers to explore the features and capabilities of the TAS5720A-Q1, a highly efficient digital audio power amplifier that is part of Texas Instruments' PurePath™ Smart Amp technology suite.

With an emphasis on performance and flexibility, the TAS5720A-Q1EVM is an ideal platform for testing the TAS5720A-Q1 amplifier in a variety of audio configurations. The EVM is equipped with a range of input and output connectors, including differential and single-ended inputs, as well as speaker outputs, enabling users to quickly set up and assess the audio performance in real-world automotive scenarios.

The TAS5720A-Q1 itself is a feature-rich audio amplifier that delivers up to 20W into a 4Ω load with excellent audio quality and efficiency. It supports a wide supply voltage range, making it suitable for use in cars and other vehicles with electrical systems that can vary widely in voltage. The device also includes advanced protection features such as overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation under harsh automotive conditions.

Users can take advantage of the TAS5720A-Q1's I²C control interface, which provides extensive flexibility in configuring the audio processing path. The EVM includes a USB-to-I²C interface, which, when used in conjunction with the appropriate software, allows for real-time adjustments and tuning of the amplifier's settings. This interactive approach facilitates rapid prototyping and optimization of audio solutions for automotive environments.

Furthermore, the TAS5720A-Q1EVM comes with detailed documentation and reference materials, including a user guide and application notes, to assist developers in getting up to speed quickly with the EVM and the TAS5720A-Q1 amplifier. Whether for designing in-car entertainment systems, navigation audio prompts, or other automotive audio solutions, the Texas Instruments TAS5720A-Q1EVM is an indispensable tool for engineers and audio designers seeking to enhance the auditory experience in vehicles.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess