EN
  • EN
  • DE

TPA2000D1EVM

Part No TPA2000D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA2000D1 / TPA2000D1 EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2000D1
Supplied Contents Board(s)
Win Source Part Number 797778-TPA2000D1EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TPA2000D1EVM
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA2000D1EVM CAD Model

Description

The TPA2000D1EVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance assessment of the TPA2000D1, a powerful audio amplifier integrated circuit. This tool is essential for engineers and developers who require a quick and efficient way to prototype audio solutions with the TPA2000D1 chip.

Key Features

  • High-Quality Audio Amplification: The TPA2000D1EVM is built around the TPA2000D1 chip, which delivers high-quality, Class-D audio amplification, ensuring crystal-clear sound for a variety of applications.
  • Efficiency: The Class-D operation offers high efficiency, which minimizes heat dissipation and power loss, making it an excellent choice for battery-powered devices.
  • Flexible Power Supply: The evaluation module can operate over a wide range of supply voltages, accommodating various design requirements and simplifying integration into existing systems.
  • Easy to Use: With comprehensive documentation and user-friendly features, the TPA2000D1EVM allows for straightforward evaluation, reducing development time and accelerating time-to-market.
  • Robust Design: The module is designed to handle rigorous testing environments, ensuring reliability and durability throughout the development process.

Applications

The TPA2000D1EVM is versatile and can be used in a range of audio applications, including:

  • Portable and mobile audio devices
  • Personal digital assistants (PDAs)
  • Notebook computers
  • Portable speakers

Technical Specifications

The TPA2000D1EVM offers the following technical specifications:

  • Output Power: Up to 2 Watts
  • Load Impedance: Compatible with speakers down to 4 Ohms
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • THD+N: Low distortion across the audio frequency spectrum

Support and Resources

Developers using the TPA2000D1EVM benefit from Texas Instruments' extensive support network, including detailed datasheets, application notes, and an active community of experts. This ensures that any questions or issues can be resolved promptly, allowing for a smooth development experience.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess