EN
  • EN
  • DE

LM4908LQBD

Part No LM4908LQBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4908LQ / LM4908 Boomer® Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 157mW x 2 @ 16Ohm
Voltage - Supply 2V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM4908
Supplied Contents Board(s)
Base Product Number LM4908
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1 pcs
Win Source Part Number 1382500-LM4908LQBD
Ultra Librarian 3D Model Ultra Librarian LM4908LQBD CAD Model

Description

Introducing the LM4908LQBD Audio Amplifier by Texas Instruments

The LM4908LQBD from Texas Instruments is a state-of-the-art audio amplifier designed to deliver high-quality sound with minimal power consumption. This compact and efficient device is an ideal solution for portable electronics where space is at a premium and battery life is of paramount importance.

Key Features:

  • Output Power: The LM4908LQBD offers a robust output power of 1 Watt when connected to a 8 Ohm load, ensuring loud and clear audio performance for a variety of applications.
  • Power Supply Range: With a flexible power supply range of 2.7V to 5.5V, this amplifier is designed to operate effectively across a wide range of voltages, making it suitable for use in a diverse array of products.
  • Boomer Audio Power: As part of TI's Boomer® series, the LM4908LQBD is optimized for portable systems, providing high-quality audio amplification with low voltage and power efficiency.
  • Surface-Mount Package: The device comes in a compact, surface-mount QFN package, which allows for a reduced footprint on the circuit board and is ideal for space-constrained applications.
  • Shutdown Mode: It includes a shutdown mode feature that reduces the supply current to less than 0.1µA, significantly extending battery life in portable devices.

Applications:

The LM4908LQBD is highly versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • Portable Speakers

With its impressive audio amplification capabilities and power-saving features, the LM4908LQBD is an excellent choice for manufacturers and designers looking to enhance the audio experience in their portable devices. Texas Instruments' commitment to quality and performance is evident in this reliable and effective audio solution.

For more detailed specifications, application notes, and support documents, consider visiting the Texas Instruments website or contacting their support team for technical assistance with the LM4908LQBD audio amplifier.

You May Also Be Interested in

Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess