EN
  • EN
  • DE

TPA1517DWPEVM

Part No TPA1517DWPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA1517 / TPA1517DWP Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Operating Supply Voltage 9.5 V ~ 18 V
Board Type Fully Populated
Utilized IC / Part TPA1517
Supplied Contents Board(s)
Win Source Part Number 797776-TPA1517DWPEVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA1517
Introduction Date March 01, 1997
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA1517DWPEVM CAD Model

Description

TPA1517DWPEVM Evaluation Module from Texas Instruments

The TPA1517DWPEVM is a comprehensive evaluation module designed for the TPA1517DWP, a stereo audio power amplifier from Texas Instruments. This advanced audio solution is perfect for developers and engineers looking to explore the capabilities of the TPA1517DWP amplifier in various sound-enhancing applications. The module is an essential tool for testing the performance, efficiency, and features of the amplifier in a practical environment.

Key Features of the TPA1517DWPEVM:

  • High-Quality Audio Performance: With the TPA1517DWP at its core, the evaluation module delivers exceptional audio quality, capable of driving stereo speakers with excellent sound clarity and fidelity.
  • Power Efficiency: The TPA1517DWP is designed for efficient power consumption, making the TPA1517DWPEVM an ideal choice for applications where energy efficiency is a priority.
  • Versatile Application: This EVM can be used in a wide range of products including TVs, PCs, portable speaker systems, and other consumer electronics that require high-quality audio amplification.
  • Easy-to-Use Interface: The evaluation module comes with user-friendly connectors and interfaces, ensuring a seamless setup and integration with existing audio systems.
  • Comprehensive Documentation: Texas Instruments provides extensive technical documentation, including schematics, user guides, and application notes, to support developers in the effective use of the evaluation module.

Benefits of Using the TPA1517DWPEVM:

Utilizing the TPA1517DWPEVM allows for rapid prototyping and testing, accelerating the development process for audio applications. Its plug-and-play nature enables quick assessment of the TPA1517DWP amplifier's performance, helping designers to fine-tune their systems for optimal audio output. The evaluation module also serves as a valuable educational platform for those looking to understand the operation and integration of audio amplifiers in electronic devices.

Overall, the TPA1517DWPEVM from Texas Instruments is an indispensable tool for any professional working with audio amplification. Whether for product development, educational purposes, or hobbyist projects, this evaluation module provides a reliable and efficient way to explore the capabilities of the TPA1517DWP stereo audio power amplifier.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1257 $52.5028
10+ $10.7699 $107.6990
15+ $10.4333 $156.4995
20+ $10.0967 $201.9340
26+ $9.7602 $253.7652
35+ $8.7505 $306.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess