EN
  • EN
  • DE

K1050GURP

Part No K1050GURP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 95-110V 1A UNI DO-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Breakover 95 to 110V
Current - Breakover 10μA
Current - Hold (Ih) (Max) 80mA
Current - Peak Output 1A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package DO-204AC (DO-15)
Win Source Part Number 104712-K1050GURP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K1050GURP CAD Model

Description

The K1050GURP is a discrete semiconductor product manufactured by Littelfuse Inc. This product is a thyristor designed for use in AC power control applications.

  • Voltage Breakover: It has a voltage breakover range of 95 to 110V
  • Peak Output Current: and a peak output current of 1A.
  • Package: The K1050GURP is available in a DO-15 package and is suitable for use in a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
SIDAC 220-250V 1A TO92 / Diac/Sidac Thyristor 220 ~ 250V TO-92
Need more? Email Us
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
Littelfuse Inc.
SIDAC 110-125V 1A DO214
Need more? Email Us
Littelfuse Inc.
SIDAC 120-138V 1A TO92
Need more? Email Us
Littelfuse Inc.
SIDAC 104-118V 1A TO92
Lowest to $0.7741
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0789
Littelfuse Inc.
SIDAC 142-157V 1A UNI DO-15
Need more? Email Us
Taiwan Semiconductor
DIAC-TRIGGER DIODE, 400MW, 36V V / Diac/Sidac Thyristor 28 ~ 36V SOD-123
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess