EN
  • EN
  • DE

LM4908MABD

Part No LM4908MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4908MA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 157mW x 2 @ 16Ohm
Voltage - Supply 2V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM4908
Supplied Contents Board(s)
Base Product Number LM4908
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923225-LM4908MABD
Ultra Librarian 3D Model Ultra Librarian LM4908MABD CAD Model

Description

The LM4908MABD is an integrated audio amplifier solution designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is specifically tailored for portable applications and is part of TI's extensive audio amplifier product line. The LM4908MABD is capable of delivering high-quality audio performance while maintaining power efficiency, making it an ideal choice for battery-powered devices.

Key Features

  • Output Power: The LM4908MABD can deliver an output power of 1 Watt when connected to a 8 Ohm load with a 5V power supply, ensuring loud and clear sound reproduction for various audio applications.
  • Power Supply Range: This amplifier operates over a wide power supply range from 2.2V to 5.5V, which allows for flexible usage in different system configurations and compatibility with a variety of battery technologies.
  • Low Quiescent Current: Its low quiescent current consumption is critical for extending battery life in portable applications, making it an energy-efficient choice for designers.
  • Shutdown Mode: The LM4908MABD includes a shutdown mode feature that reduces power consumption when the amplifier is not in use, further conserving energy and prolonging battery life.

Applications

The LM4908MABD is versatile and can be used in a range of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Portable Computers
  • Personal Digital Assistants (PDAs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4908MABD is no exception. The device is built to meet the rigorous standards expected of TI products, ensuring stable performance over its operational lifespan. It also comes with technical support and comprehensive documentation to assist developers in integrating the amplifier into their designs with ease.

Overall, the LM4908MABD stands out as a compact, efficient, and robust audio amplification solution that enhances the audio experience in a wide array of portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess