EN
  • EN
  • DE

TAS5733LEVM

Part No TAS5733LEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR TAS5733  /  TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm
Voltage - Supply 8V ~ 16.5V
Board Type Fully Populated
Utilized IC / Part TAS5733L
Supplied Contents Board(s)
Base Product Number TAS5733
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-44095
Standard Package 1
Win Source Part Number 1098014-TAS5733LEVM
Ultra Librarian 3D Model Ultra Librarian TAS5733LEVM CAD Model

Description

The TAS5733LEVM is an evaluation module designed by Texas Instruments to showcase the capabilities and performance of the TAS5733L, a digital audio power amplifier with an integrated speaker EQ and DRC (Dynamic Range Compression). This product is particularly suitable for those interested in developing audio applications that require high-quality sound and efficient power management.

Key Features

  • Integrated Audio Processing: The TAS5733L comes with advanced audio processing features, including speaker equalization and dynamic range compression, which enhance the audio performance and listening experience.
  • High-Efficiency Class-D Operation: As a Class-D amplifier, the TAS5733L offers high efficiency, which is critical for reducing heat and extending battery life in portable applications.
  • Flexible Audio Inputs: The EVM supports multiple audio input formats, including I2S and TDM, allowing for easy integration with a variety of audio sources.
  • Configurable Output Power: The module can deliver up to 25W into a 4-ohm load, providing ample power for a range of audio applications.
  • Easy-to-Use GUI: The accompanying PurePath™ Console software provides a user-friendly graphical interface for configuring the TAS5733L's settings and features.

Applications

The TAS5733LEVM is ideal for a variety of applications where audio quality and power efficiency are important. These include wireless speakers, soundbars, residential audio systems, and other consumer audio electronics.

What's Included

The evaluation module package includes the TAS5733LEVM board, documentation, and software necessary to begin immediate development. Users will need to provide their own power supply, input signal, and speakers to conduct a full evaluation.

Getting Started

To get started with the TAS5733LEVM, users should download the latest version of the PurePath™ Console software from the Texas Instruments website. This software will guide users through the initial setup process, allowing for quick and easy evaluation of the TAS5733L amplifier's capabilities.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess