EN
  • EN
  • DE

LM4675SDBD/NOPB

Part No LM4675SDBD/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM4675SD  /  LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.7W x 1 @ 4Ohm
Voltage - Supply 2.4V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM4675
Supplied Contents Board(s)
Base Product Number LM4675
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Other Names LM4675SDBDNOPB
Standard Package 1
Win Source Part Number 1232359-LM4675SDBD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4675SDBD/NOPB CAD Model

Description

Product Overview: LM4675SDBD/NOPB

The LM4675SDBD/NOPB is an advanced audio power amplifier designed by Texas Instruments, renowned for their cutting-edge semiconductor products. This amplifier is specifically engineered to provide high-quality sound amplification in a compact and efficient package, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: The LM4675SDBD/NOPB is capable of delivering 2.5W of continuous average power to a 4Ω load with less than 1% distortion (THD+N) from a 5V power supply, ensuring robust audio performance for its size.
  • Efficiency: With an advanced Class D operation, this amplifier offers a high level of efficiency, which minimizes power loss and heat generation. This is particularly beneficial for battery-powered devices, as it extends battery life and reliability.
  • Integrated Features: The device includes a fully differential design that reduces RF rectification and eliminates the need for output filtering when used with inductive transducers.
  • Micro-Power Shutdown Mode: An added feature is the micro-power shutdown mode with an ultra-low quiescent current, which is critical for power-sensitive applications.
  • Protection: The LM4675SDBD/NOPB comes with built-in thermal shutdown, output short-circuit, and under-voltage protection, enhancing the safety and durability of the amplifier.

Applications

The LM4675SDBD/NOPB is versatile and can be used in various applications where quality audio amplification is needed without compromising on space or power efficiency. Common applications include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Portable DVD Players, GPS Devices

Package and Quality

This product is offered in a space-saving 9-bump micro SMD package, which is perfect for the latest generation of mobile phones and other compact devices. Texas Instruments' commitment to quality ensures that the LM4675SDBD/NOPB meets the highest standards, providing reliable and consistent performance for your audio solutions.

With its combination of power, efficiency, and integrated features, the LM4675SDBD/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the audio capabilities of their products without sacrificing space or power consumption.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess