EN
  • EN
  • DE

XF10230

Part No XF10230
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series XF
Type Fan
Voltage - Input 230VAC
Specifications Fan, AC, Square, 560 CFM
Dimension 13.00" L x 11.63" W x 4.56" H (330.2mm x 295.4mm x 115.8mm)
Weight 12 lbs (5.4kg)
Win Source Part Number 774301-XF10230
Popularity Medium
Supply and Demand Status Limited
Family Name XF10230
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian XF10230 CAD Model

Description

This AC square fan is from the XF series and has a voltage input of 230VAC.

  • Voltage Input: 230VAC
  • Dimension: 13.00" L x 11.63" W x 4.56" H (330.2mm x 295.4mm x 115.8mm)
  • Weight: 12 lbs
  • Shipping Info: shipped from Digi-Key
  • Family Name: XF10230
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Country of Origin: Thailand
  • Estimated EOL Date: 2029
  • Manufacturer: Hammond Manufacturing
  • Also Known As: XF10230

You May Also Be Interested in

Delta Electronics
FAN TRAY AC 380X43 1800/3800RPM
Need more? Email Us
Hammond Manufacturing
FILTER FAN BLACK
Need more? Email Us
Hammond Manufacturing
BLOWER 6.64X17.09X3.5" BLACK
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 169CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hammond Manufacturing
FILTER FAN
Need more? Email Us
Hammond Manufacturing
FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Need more? Email Us
Hoffman Enclosures, Inc.
ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Need more? Email Us
Hammond Manufacturing
FAN HEATER 400W 3.2X3.2X9.8" / Rack Heater, 400W, 3.5A 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess