EN
  • EN
  • DE

TPA032D01DCARG4

Part No TPA032D01DCARG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 4 Ohm
Operating Supply Voltage 8 V ~ 14 V
Features Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TA)
Manufacturer Package 48-HTSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1271768-TPA032D01DCARG4
Manufacturer Homepage www.ti.com
Family Name TPA032D01
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA032D01DCARG4 CAD Model

Description

The TPA032D01DCARG4 is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This advanced audio IC is designed to deliver high-quality sound with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TPA032D01DCARG4 operates as a Class-D amplifier, ensuring high efficiency and reduced heat dissipation. This leads to longer battery life in portable applications and less need for bulky heatsinking in fixed installations.
  • Advanced Audio Performance: With a focus on audio fidelity, this IC provides a low noise floor and minimal distortion, resulting in crystal-clear audio reproduction that satisfies audiophiles and casual listeners alike.
  • Integrated Protection Features: To ensure reliability and longevity, the TPA032D01DCARG4 comes with multiple protection features, including over-current, over-temperature, and under-voltage lockout.
  • Flexible Power Supply: The IC supports a wide range of power supply voltages, accommodating various system power requirements and simplifying the design process.

Applications

The versatility of the TPA032D01DCARG4 makes it suitable for an array of audio applications, such as:

  • Wireless and Bluetooth Speakers
  • Soundbars and Home Theater Systems
  • Portable Audio Devices
  • Docking Stations
  • Active Speakers and PA Systems

Technical Specifications

The TPA032D01DCARG4 boasts a range of technical specifications that cater to demanding audio applications:

  • Output Power: Capable of driving significant power into various load conditions.
  • Signal-to-Noise Ratio (SNR): Ensures high-quality sound with minimal background noise.
  • Total Harmonic Distortion (THD): Maintains the integrity of the audio signal throughout the amplification process.
  • Package: Comes in a compact, surface-mount package that is suitable for space-constrained designs.

In summary, the TPA032D01DCARG4 from Texas Instruments is a premium audio amplifier IC that offers high efficiency, exceptional audio performance, and a wealth of features for designers looking to create top-tier audio products.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess