EN
  • EN
  • DE

BAT30AWFILM

Part No BAT30AWFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Small Signal Schottky 30V 0.3A 3-Pin SOT-323 T/R / DIODE ARRAY SCHOTTKY 30V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530mV @ 300mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 108965-BAT30AWFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAT30A
Introduction Date July 24, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAT30AWFILM CAD Model

Description

The BAT30AWFILM from STMicroelectronics is a highly efficient, surface-mount Schottky diode designed for applications where low voltage drop and energy efficiency are paramount. This diode is particularly well-suited for use in high-frequency circuits, switch-mode power supplies, and polarity protection applications due to its fast switching speed and minimal power loss characteristics.

Key Features

  • Low Forward Voltage Drop: The BAT30AWFILM offers a very low forward voltage drop, which helps to reduce power consumption and improve overall system efficiency.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and reduced switching losses.
  • Low Leakage Current: Leakage current is minimal, making the BAT30AWFILM a reliable choice for power-sensitive designs.
  • Surface-Mount Package: The device comes in a compact SOD-123 flat package, which is suitable for automated assembly processes and helps to save valuable board space.

Applications

The versatility of the BAT30AWFILM allows it to be used across a broad range of applications. These include:

  • DC-DC converters
  • LED lighting systems
  • Battery-powered devices
  • Reverse polarity protection
  • Load switching
  • Power management functions

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 30 V Average Forward Current (I<sub>F(AV)) 200 mA Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 600 mA Forward Voltage Drop (V<sub>F) 0.36 V at 100 mA Operating Junction Temperature (T<sub>j) -40°C to +125°C

Overall, the BAT30AWFILM Schottky diode from STMicroelectronics is a robust and reliable component that provides designers with a high-performance solution for their circuit needs. Its small form factor and efficiency make it an excellent choice for modern electronic applications where space and power savings are critical.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess