EN
  • EN
  • DE

STM1061N23WX6F

Part No STM1061N23WX6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2.3V LP SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 30 μs Typical Propagation Delay
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 053883-STM1061N23WX6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1061N23WX6F CAD Model

Description

STM1061N23WX6F Voltage Detector Overview

The STM1061N23WX6F is a precision micro-power voltage detector designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is engineered to monitor the voltage levels within electronic systems, ensuring that the proper operating voltage is maintained. It is particularly suitable for battery-powered devices where maintaining the correct voltage is critical for performance and longevity.

Key Features

  • Low Power Consumption: The device is optimized for low power consumption, which is essential for extending battery life in portable applications.
  • Precision Voltage Monitoring: It offers high accuracy in monitoring the threshold voltage, which is vital for reliable operation of electronic circuits.
  • Operating Voltage Range: The STM1061N23WX6F operates over a wide range of supply voltages, making it versatile for use in various applications.
  • Temperature Range: This voltage detector is designed to operate over an extended temperature range, ensuring functionality in diverse environments.

Applications

The STM1061N23WX6F is ideal for several applications, including:

  • Portable and battery-powered devices
  • Microprocessor reset circuitry
  • Power-on reset circuits
  • Low battery detection
  • Memory battery backup circuits
  • System power failure detection

Technical Specifications

The device comes with a set of technical specifications that make it suitable for a wide range of applications:

  • Detector Threshold Voltage: 2.3V
  • Supply Current: Very low (typical value at 1µA)
  • Output Type: Open drain, which requires an external pull-up resistor
  • Package: SOT-23, which is a small footprint package suitable for space-constrained applications

Overall, the STM1061N23WX6F from STMicroelectronics is a reliable and efficient solution for voltage detection and monitoring in a wide array of electronic systems, offering precision, low power consumption, and a compact form factor.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0170 $50.8500
120+ $0.8345 $100.1400
190+ $0.8084 $153.5960
260+ $0.7823 $203.3980
335+ $0.7562 $253.3270
445+ $0.6780 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess