EN
  • EN
  • DE

STGB3NC120HDT4

Part No STGB3NC120HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 14A 75W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 14A
Pulsed Collector Current 20A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 3A
Maximum Power Dissipation 75W
Total Switching Energy(Ets) 236μJ (on), 290μJ (off)
Input Type Standard
Gate Charge 24nC
Turn-on and Turn-off delay time 15ns/118ns
Testing Conditions 800V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 51ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103007-STGB3NC120HDT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB3NC120HDT4 CAD Model

Description

The STGB3NC120HDT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed for a wide array of power applications. This high-speed IGBT is tailored for efficiency and reliability, making it an ideal choice for high-performance switching applications.

Key Features

  • High Current Capability: With a collector current rating of up to 3A, the STGB3NC120HDT4 can handle significant power levels, making it well-suited for demanding applications.
  • High Voltage Rating: The device is capable of withstanding voltages up to 1200V, providing a wide safety margin for electrical isolation and ensuring stable operation under high voltage conditions.
  • Low On-State Voltage Drop (V<sub>CE(sat)): This feature reduces conduction losses and improves overall efficiency, particularly important in high-frequency switching applications.
  • Fast Switching Speed: The IGBT is optimized for fast switching, which minimizes switching losses and allows for higher efficiency in converters and inverters.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a co-packaged diode provides built-in reverse voltage protection and simplifies circuit design.

Applications

The STGB3NC120HDT4 is versatile enough to be used in a variety of applications, including but not limited to:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Induction Heating
  • Switched Mode Power Supplies (SMPS)
  • High-Frequency Converters and Inverters

Reliability and Quality

STMicroelectronics is known for its commitment to quality and the STGB3NC120HDT4 is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring long-term stability and durability in various operating conditions.

Environmental Considerations

The STGB3NC120HDT4 is designed with environmental considerations in mind. It complies with RoHS and is free from harmful substances, making it an environmentally friendly choice for power electronics designers.

Whether you're developing high-efficiency motor controllers, designing robust power supplies, or innovating in the field of power electronics, the STGB3NC120HDT4 from STMicroelectronics offers the performance, reliability, and efficiency needed to power your next project.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6293 $57.0255
75+ $1.3368 $100.2600
120+ $1.2951 $155.4120
160+ $1.2533 $200.5280
210+ $1.2115 $254.4150
280+ $1.0862 $304.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess