EN
  • EN
  • DE

NS4150C

Part No NS4150C
Manufacturer Nsiway
Catalog Linear - Amplifiers - Audio
Description 4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8
Quiescent Current 4mA
Total Harmonic Distortion + Noise (THD+N) 0.1%
Number of Inputs 1 Pair Differential Inputs
Features Filterless architecture;Automatic mute/no-noise switch;Enable/shutdown function
Speaker Channels 1-Channel
Voltage - Supply 3V~5V
Operating Temperature -40℃~+85℃
Output Power 2.8Wx1@4Ω
Efficiency 88%;90%
Class Class D
Power Supply Rejection Ratio (PSRR) 80dB
Ultra Librarian 3D Model Ultra Librarian NS4150C CAD Model

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess