EN
  • EN
  • DE

M48T37V-10MH6F

Part No M48T37V-10MH6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH / Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr STMicroelectronics
Series Timekeeper®
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 3V ~ 3.6V
Current - Timekeeping (Max) 2mA @ 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Supplier Device Package 44-SOH
Base Product Number M48T37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-4719-1,497-4719-2,M48T37V10MH6F
Standard Package 936
Win Source Part Number 1212751-M48T37V-10MH6F
Ultra Librarian 3D Model Ultra Librarian M48T37V-10MH6F CAD Model

Description

STMicroelectronics M48T37V-10MH6F Timekeeper SRAM

The M48T37V-10MH6F from STMicroelectronics is a 3.3V, 256 Kbit (32K x 8) Timekeeper SRAM which integrates a binary time counter, a programmable alarm, a crystal, and the industry-standard SRAM. This unique combination provides a highly integrated battery-backed memory and real-time clock solution that is perfect for applications requiring timekeeping and data storage in a single package.

This versatile component is designed with a 28-pin, 330 mil SOIC package, making it compact and suitable for space-constrained applications. Its access time of 100 ns allows for rapid data retrieval, ensuring high-performance operation in a variety of systems.

Key Features:

  • Integrated Power-Fail De-Select (PFD): The M48T37V-10MH6F includes a power-fail deselect circuit which monitors the supply voltage. This feature ensures data integrity by automatically write-protecting the memory when the supply voltage drops below a certain threshold.
  • Real-Time Clock (RTC): The device comes with an embedded RTC which keeps track of seconds, minutes, hours, day, date, month, and year information. The accuracy of the RTC is maintained over a temperature range of 0°C to +70°C.
  • Programmable Alarm: A user-programmable alarm can be set to trigger on a specific time and date, providing a useful tool for time-based event management within a system.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-backed memory applications to extend the life of the backup battery.
  • Automatic Battery Switch: In the event of a power failure, the device automatically switches to its backup battery, ensuring uninterrupted operation of the timekeeping function.

The M48T37V-10MH6F is an ideal solution for a broad range of applications, including industrial control systems, utility meters, POS terminals, and medical devices, where reliable timekeeping and data retention are essential. With its robust feature set and integrated design, this Timekeeper SRAM from STMicroelectronics simplifies design complexity and enhances the reliability of systems requiring non-volatile memory and real-time clock capabilities.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess