EN
  • EN
  • DE

TP3403V/NOPB

Part No TP3403V/NOPB
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC ADAPTER DIG QDASL QUAD 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose ISDN
Number of Circuits 1
Supply Voltage - Operating 5V
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129487-TP3403V/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 35
Ultra Librarian 3D Model Ultra Librarian TP3403V/NOPB CAD Model

Description

Product Overview: TP3403V/NOPB

The TP3403V/NOPB is a versatile and high-performance integrated circuit (IC) developed by Texas Instruments, a leader in analog and digital semiconductor technology. This IC is designed to cater to a wide range of applications in the electronics industry, with a focus on providing reliable and efficient performance.

Key Features

  • Voltage Range: The TP3403V/NOPB operates over a broad voltage range, making it suitable for various power supply configurations and ensuring compatibility with a wide array of electronic devices.
  • Power Efficiency: Engineered for power-sensitive applications, this IC delivers high efficiency, which is critical for battery-operated devices and helps to extend their operational lifespan.
  • Robust Design: Texas Instruments has designed the TP3403V/NOPB to be robust against environmental factors, ensuring its reliability and durability even under harsh conditions.
  • Advanced Packaging: The IC comes in a compact, lead-free package that complies with environmental regulations, reducing the ecological footprint while offering excellent thermal performance.

Applications

The TP3403V/NOPB is suitable for a variety of applications, including but not limited to:

  • Power management solutions
  • Portable and battery-powered devices
  • Embedded systems
  • Automotive electronics
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TP3403V/NOPB is no exception and is backed by rigorous testing and quality control procedures. Customers can also take advantage of Texas Instruments' extensive technical support and documentation to streamline the design and development process.

Environmental Compliance

The TP3403V/NOPB is designed with the environment in mind. It is RoHS compliant and free of hazardous substances, making it a responsible choice for developers who are conscious about environmental sustainability.

With its robust feature set and Texas Instruments' reputation for quality, the TP3403V/NOPB stands out as a reliable and efficient solution for a wide range of electronic applications.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess