EN
  • EN
  • DE

UCC28512DWR

Part No UCC28512DWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 200KHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PFC IC Average Current 200kHz 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name UCC28512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28512DWRG4, UCC28512DWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901732-UCC28512DWR
Ultra Librarian 3D Model Ultra Librarian UCC28512DWR CAD Model

Description

Product Overview: UCC28512DWR from Texas Instruments

The UCC28512DWR is a sophisticated power factor correction (PFC) and PWM controller combo chip designed by Texas Instruments to cater to the growing demand for high-efficiency and high-performance power supplies. This advanced integrated circuit is engineered to enhance the power factor and reduce total harmonic distortion, allowing for compliance with international power quality standards such as EN61000-3-2. The UCC28512DWR is an ideal solution for a wide range of applications, including switch-mode power supplies (SMPS), AC-DC adapters, offline power converters, and other power control systems.

Key Features

  • Integrated PFC and PWM: The UCC28512DWR combines a power factor correction (PFC) controller with a pulse-width modulation (PWM) controller in a single package, simplifying design and reducing component count.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range, accommodating various input voltages and enhancing its versatility across different power systems.
  • High Efficiency: It is designed to maximize efficiency, thereby reducing energy consumption and heat generation within the system.
  • Low Total Harmonic Distortion: The UCC28512DWR minimizes total harmonic distortion, ensuring cleaner power delivery and reduced stress on the electrical infrastructure.
  • Enhanced Control: The device provides excellent control over the power system with features such as soft start, overvoltage protection, and brownout protection, enhancing the reliability and longevity of the end application.

Applications

With its robust feature set and high performance, the UCC28512DWR is suitable for a variety of applications that require efficient power management, including:

  • Telecommunications equipment
  • Industrial power systems
  • Consumer electronics
  • LED lighting systems
  • Server and network power supplies

The UCC28512DWR is housed in a 20-pin SOIC package, ensuring compactness and ease of integration into existing and new designs. Texas Instruments' commitment to quality and performance makes the UCC28512DWR a reliable choice for engineers and designers looking to improve the power efficiency and operational robustness of their power supply systems.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0767 $52.3068
10+ $10.7296 $107.2960
15+ $10.3943 $155.9145
20+ $10.0590 $201.1800
26+ $9.7237 $252.8162
35+ $8.7178 $305.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess