EN
  • EN
  • DE

TNETV2685VIDZUTA5

Part No TNETV2685VIDZUTA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Win Source Part Number 797738-TNETV2685VIDZUTA5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685VIDZUTA5 CAD Model

Description

The Texas Instruments TNETV2685VIDZUTA5 is a high-performance, integrated circuit designed for advanced telecommunications applications. This cutting-edge product from Texas Instruments is engineered to meet the rigorous demands of modern networking and communication systems, providing a reliable and efficient solution for a wide range of applications.

Key Features:

  • Advanced Processing Capabilities: The TNETV2685VIDZUTA5 is equipped with a powerful processing core that enables it to handle complex algorithms and high-speed data processing, making it ideal for next-generation network infrastructure.
  • High-Speed Connectivity: With support for high-speed data transfer rates, this IC ensures that connected devices can communicate quickly and effectively, minimizing latency and maximizing throughput.
  • Energy Efficiency: Designed with power conservation in mind, the TNETV2685VIDZUTA5 is optimized for low power consumption, which helps to reduce the overall energy footprint of the systems it is integrated into.
  • Robust Security Features: Security is a top priority in network communications, and this product includes advanced security protocols to protect data integrity and prevent unauthorized access.
  • Flexible Integration: The TNETV2685VIDZUTA5 is designed for easy integration into a variety of telecommunications equipment, including routers, switches, and access points, thanks to its versatile interface options.

Applications:

The versatility of the TNETV2685VIDZUTA5 makes it suitable for a diverse set of applications within the telecommunications sector. It is particularly well-suited for:

  • Enterprise networking equipment
  • High-speed routers and switches
  • Wireless access points and infrastructure
  • Network security appliances
  • VoIP and unified communications systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TNETV2685VIDZUTA5 is no exception. Manufactured to the highest standards, this product is designed to deliver consistent performance over its operational lifespan, even in the most challenging environments.

Whether you are developing cutting-edge networking equipment or upgrading existing infrastructure, the Texas Instruments TNETV2685VIDZUTA5 provides the performance, efficiency, and reliability required to keep communications flowing smoothly and securely.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess