EN
  • EN
  • DE

TNETV2685VIDZUT5

Part No TNETV2685VIDZUT5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797735-TNETV2685VIDZUT5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685VIDZUT5 CAD Model

Description

TNETV2685VIDZUT5: High-Performance Network Processor

The TNETV2685VIDZUT5 is a cutting-edge network processor from Texas Instruments, designed to cater to the robust demands of modern networking and communication applications. This powerful component is engineered to deliver high-speed data processing, exceptional reliability, and a suite of advanced features that make it an ideal choice for a wide range of networking equipment, including routers, switches, and access points.

Key Features and Benefits

  • High-Speed Performance: The TNETV2685VIDZUT5 is built to handle high-throughput networking tasks, ensuring smooth data flow and minimal latency in demanding applications.
  • Advanced Processing Capabilities: Equipped with a sophisticated architecture, this processor is capable of executing complex instructions and multitasking efficiently, which is crucial for managing multiple network connections simultaneously.
  • Scalability: This network processor is designed to be scalable, allowing for seamless integration into various network configurations and the ability to adapt to growing network demands.
  • Energy Efficiency: With an emphasis on power conservation, the TNETV2685VIDZUT5 helps reduce the overall energy consumption of networking equipment, contributing to a greener and more cost-effective operation.
  • Robust Security: Security is a paramount concern in networking, and this processor incorporates advanced security features to protect against a wide range of cyber threats, ensuring safe and secure data transmission.
  • Long-Term Availability: Texas Instruments is known for its commitment to product longevity, and the TNETV2685VIDZUT5 is no exception, with guaranteed long-term availability that provides peace of mind for product designers and network operators.

Applications

The TNETV2685VIDZUT5 is versatile and can be deployed in a variety of networking devices. Its robust performance makes it particularly suitable for:

  • Enterprise-grade routers and switches
  • Wireless access points and controllers
  • Network security appliances
  • VoIP and Unified Communications (UC) equipment

With its combination of speed, efficiency, and advanced features, the TNETV2685VIDZUT5 from Texas Instruments stands out as a premier choice for manufacturers and developers looking to create high-performance networking solutions that can meet the ever-increasing demands of today's connected world.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess