EN
  • EN
  • DE

72079-01

Part No 72079-01
Catalog Selector Switches
Description SWITCH SELECTOR 4POS 20A 12V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Standard
Number of Positions 4
Switch Function Off-On-On-On
Current Rating (Amps) 20A (DC)
Voltage Rating - DC 12 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507381-72079-01
Ultra Librarian 3D Model Ultra Librarian 72079-01 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SELECT 3POS DPST 10A 110V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
TE Connectivity
SWITCH SELECT 3POS 6A 120V / Selector Switch 3 Position 6A (AC) 120 V Panel Mount
Lowest to $21.8284
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
TE Connectivity
Selector Switch 2 Position 6A (AC) 120 V Panel Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess