EN
  • EN
  • DE

TNETV2020AVNDZDS

Part No TNETV2020AVNDZDS
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Communication ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100628-TNETV2020AVNDZDS
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETV2020AVNDZDS CAD Model

Description

Introducing the TNETV2020AVNDZDS from Texas Instruments

The TNETV2020AVNDZDS is a cutting-edge product from the reputable Texas Instruments, designed to meet the demanding needs of modern communication systems. This advanced component is engineered for high performance and reliability, making it an ideal solution for networking and telecommunication applications.

At the core of the TNETV2020AVNDZDS is its powerful processing capabilities, which enable it to handle complex computations and data-intensive tasks with ease. This makes it suitable for use in a variety of scenarios, including but not limited to, voice and video processing, deep packet inspection, and network security functions.

The product boasts high-speed interfaces and connectivity options that ensure seamless integration with existing systems and infrastructures. With its robust design, the TNETV2020AVNDZDS is built to withstand the rigors of continuous operation in harsh environments, maintaining consistent performance over time.

Key Features:

  • High-Performance Processing: The device is equipped with advanced processing capabilities to manage demanding network tasks efficiently.
  • Connectivity: Multiple high-speed interfaces provide the bandwidth needed for today's data-heavy applications.
  • Reliability: Designed to meet Texas Instruments' rigorous quality standards, ensuring dependable operation.
  • Flexibility: Suitable for a wide range of applications, from network infrastructure to security systems.

The TNETV2020AVNDZDS is not just a testament to Texas Instruments' commitment to innovation, but also to their dedication to providing solutions that push the boundaries of what's possible in electronic design. Whether you're developing the next generation of networking equipment or upgrading existing systems, the TNETV2020AVNDZDS offers the performance and features necessary to stay ahead of the curve.

For engineers and system designers seeking a component that delivers both power and precision, the TNETV2020AVNDZDS from Texas Instruments is an exceptional choice. Its combination of advanced technology, high reliability, and versatile functionality makes it a standout product in the field of communication technology.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess