EN
  • EN
  • DE

TMX320C6745BPTP3

Part No TMX320C6745BPTP3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C674x
Package Tube
Product Status Obsolete
Type Fixed/Floating Point
Interface Ethernet MAC, I²C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMX320
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900493-TMX320C6745BPTP3
Ultra Librarian 3D Model Ultra Librarian TMX320C6745BPTP3 CAD Model

Description

Product Overview: TMX320C6745BPTP3

The TMX320C6745BPTP3 is a high-performance signal processor from Texas Instruments, renowned for its exceptional blend of control functionality and digital signal processing (DSP) capabilities. This processor is part of the C6000™ DSP family, which is designed to meet the rigorous demands of high-precision, real-time applications in various fields such as audio, telecommunications, industrial control systems, and more.

At the heart of the TMX320C6745BPTP3 lies a powerful 32-bit fixed and floating-point DSP core that operates at a frequency of up to 300 MHz. This core is complemented by a rich set of peripherals and an optimized on-chip memory hierarchy, enabling the device to deliver up to 2400 MIPS (Million Instructions per Second) of processing power.

The device boasts an integrated memory controller with support for DDR2, mDDR, and SDRAM, ensuring high-speed data transfer and storage capabilities. Additionally, it includes a diverse range of peripherals such as McBSP (Multi-channel Buffered Serial Port), I2C, SPI, and UART interfaces to facilitate communication with other devices and systems.

For enhanced connectivity, the TMX320C6745BPTP3 features a 10/100 Mb/s Ethernet MAC that provides robust networking capabilities, essential for today's interconnected systems. The processor is also equipped with a USB 2.0 OTG interface, adding to its versatility in various applications.

The processor's low-power design and advanced power management features ensure that it delivers optimal performance with minimal power consumption, making it suitable for energy-sensitive applications. The TMX320C6745BPTP3 comes in a 179-pin PBGA (Plastic Ball Grid Array) package, providing a compact footprint for space-constrained applications.

In summary, the TMX320C6745BPTP3 from Texas Instruments is a robust and versatile signal processor that offers a perfect balance between high-speed DSP performance and efficient control processing, making it an ideal choice for developers looking to enhance their applications with cutting-edge signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess