EN
  • EN
  • DE

B0530WS-TP

Part No B0530WS-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD323 / Diode Schottky 30 V 500mA Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 550 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 30 V
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number B0530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names -B0530WS-TPCT,-B0530WS-TPMSTR,-B0530WS-TPMSDKR,-B0530WS-TPTR,Q9225630A,B0530WS-TPMSTR,-B0530WS-TPMSCT,B0530WS-TPMSDKR,B0530WSTP,B0530WS-TPMSCT,-B0530WS-TPCT-ND,-B0530WS-TPTR-ND
Standard Package 3,000
Win Source Part Number 1139599-B0530WS-TP
Ultra Librarian 3D Model Ultra Librarian B0530WS-TP CAD Model

Description

The Micro Commercial Co Schottky Diode is a high-speed rectifier that is designed for use in discrete semiconductor products.

  • Voltage DC Reverse: 30 V
  • Average Rectified Current: 500mA
  • Speed: Fast recovery diode with a speed of less than 500ns and a current of more than 200mA
  • Diode Package: SMD (SMT)
  • Standard Package: 3,000
  • Voltage Forward (Vf): 550 mV @ 500mA
  • Current Reverse Leakage @ Vr: 300 µA @ 30 V
  • Operating Temperature: -55°C to 125°C
  • Package/Case: SC-76, SOD-323
  • Supplier Device Package: SOD-323
  • Quality: Reliable and efficient component
  • Use: Widely used in the electronics industry.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0507 $57.7980
2,775+ $0.0417 $115.7175
4,300+ $0.0403 $173.2900
5,920+ $0.0390 $230.8800
7,650+ $0.0378 $289.1700
10,240+ $0.0339 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess