EN
  • EN
  • DE

TMS5704357BZWTQQ1

Part No TMS5704357BZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 337NFBGA / MCU 32-bit ARM Cortex R5F RISC 4MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R5F
Core Size 32-Bit
Speed 300MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 145
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 41x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797672-TMS5704357BZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS5704357
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5704357BZWTQQ1 CAD Model

Description

The TMS5704357BZWTQQ1 is a highly-integrated microcontroller from Texas Instruments, designed for applications that demand high levels of signal processing performance and reliability. This device is part of the Hercules TMS570 series, which is known for its robust ARM Cortex-R4F based MCUs that offer a rich set of features to support safety-critical applications in the automotive and industrial sectors.

Featuring a dual-core ARM Cortex-R4 architecture, this microcontroller operates at a frequency of up to 180 MHz, providing the computational power needed for complex algorithms and control systems. The cores can run in lockstep, ensuring redundancy and fault tolerance, critical for safety applications that require compliance with standards such as ISO 26262 for automotive safety.

The TMS5704357BZWTQQ1 boasts an impressive array of integrated peripherals designed to facilitate a wide range of functions. It includes multiple CAN (Controller Area Network) interfaces, ideal for automotive communication networks, as well as Ethernet, USB, and other serial communication interfaces for versatile connectivity options. It also features advanced timers, ADCs (Analog-to-Digital Converters), and PWM (Pulse Width Modulation) outputs to manage various control tasks.

With its integrated memory protection unit and error correction code (ECC) on both flash and RAM, the TMS5704357BZWTQQ1 ensures data integrity and reliable operation even in harsh environments. The device also includes a built-in self-test hardware that enables both static and dynamic fault detection, which is crucial for identifying potential system failures and maintaining system integrity.

The microcontroller is available in a 337-pin BGA (Ball Grid Array) package, which provides a compact footprint while allowing for efficient heat dissipation. Texas Instruments also offers an extensive suite of development tools, software, and support to streamline the design process, enabling engineers to bring their safety-critical applications to market faster.

In summary, the TMS5704357BZWTQQ1 from Texas Instruments is a feature-rich, high-performance microcontroller that meets the stringent requirements of safety-critical systems in the automotive and industrial markets, making it an ideal choice for developers looking to create reliable and high-performance applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9568 $62.9568
2+ $51.6569 $103.3138
3+ $50.0426 $150.1278
5+ $48.4283 $242.1415
6+ $46.8140 $280.8840
8+ $41.9712 $335.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess