EN
  • EN
  • DE

TMS320VC5509PGE31

Part No TMS320VC5509PGE31
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 16-BIT 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 144MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 213203-TMS320VC5509PGE31
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509PGE31 CAD Model

Description

The TMS320VC5509PGE31 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications that require efficient, real-time data processing. This processor is part of the TMS320C55x fixed-point DSP family, which is known for its low power consumption and optimized performance in audio and voice processing tasks.

Key Features

  • High-Performance Processing: With a core frequency of up to 200MHz, the TMS320VC5509PGE31 offers robust processing capabilities for complex algorithms and data-intensive tasks.
  • Low Power Consumption: This DSP is engineered with power efficiency in mind, making it ideal for portable and battery-operated devices where power conservation is critical.
  • Integrated Peripherals: The device includes a variety of on-chip peripherals such as serial ports, timers, and a Direct Memory Access (DMA) controller, which facilitate efficient system-level design.
  • Large Memory Capacity: It comes equipped with a rich set of memory features, including up to 256K bytes of zero-wait state on-chip RAM and various external memory interfaces.
  • Advanced Development Tools: Texas Instruments provides comprehensive development tools for the TMS320VC5509PGE31, including software development kits (SDKs) and a robust ecosystem of support, which accelerates time-to-market for developers.

Applications

The TMS320VC5509PGE31 is versatile and can be utilized in a wide range of applications. Its processing power and low energy consumption make it particularly well-suited for:

  • Portable Audio Devices
  • Voice Recognition Systems
  • Medical Instrumentation
  • Industrial Control Systems

Package and Quality

This DSP comes in a 144-pin LQFP (Low Profile Quad Flat Package) which allows for a compact design footprint. Texas Instruments is committed to high quality and reliability, and the TMS320VC5509PGE31 is no exception, meeting stringent industry standards for performance and durability.

Overall, the TMS320VC5509PGE31 from Texas Instruments is a powerful solution for developers looking to integrate advanced DSP capabilities into their products with the assurance of low power consumption and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess