EN
  • EN
  • DE

TMS32C6713BGDPA200

Part No TMS32C6713BGDPA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 272-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 084936-TMS32C6713BGDPA200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6713BGDPA200 CAD Model

Description

The TMS32C6713BGDPA200 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture designed to handle complex mathematical computations and signal processing tasks with efficiency and speed. This product is part of the TMS320C67xx DSP family, which is widely recognized for its use in applications requiring high-precision numeric processing such as audio, telecommunications, industrial control systems, and image processing.

Key Features:

  • Core: The DSP is built on a VLIW (Very Long Instruction Word) architecture, allowing it to execute multiple instructions in a single clock cycle, enhancing its performance for demanding processing tasks.
  • Clock Speed: With a clock speed of 200MHz, the TMS32C6713BGDPA200 ensures rapid processing and responsiveness, making it suitable for real-time applications.
  • Memory: It comes equipped with integrated memory, including 256KB of on-chip RAM and 16KB of L1 program cache, which helps to accelerate data access and instruction execution.
  • I/O Ports: The DSP provides a range of I/O ports for flexible connectivity options, supporting various peripherals and enabling easy integration into a wide array of systems.
  • Power Efficiency: Despite its high performance, the TMS32C6713BGDPA200 is designed to be power-efficient, making it an ideal choice for portable and battery-operated devices.

Applications:

The versatility of the TMS32C6713BGDPA200 allows it to be used in multiple applications. It is particularly well-suited for:

  • Audio and speech processing
  • Wireless communications, including baseband processing
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and test equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The TMS32C6713BGDPA200 is no exception, built to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

Support and Resources:

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documentation, application notes, and development tools, to facilitate the design and implementation process of the TMS32C6713BGDPA200 in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5571 $91.1142
3+ $37.3802 $112.1406
5+ $36.2121 $181.0605
6+ $35.0440 $210.2640
8+ $33.8758 $271.0064
10+ $30.3714 $303.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess